SMC Corporation AW30-03BCE-8
- 收藏
- 对比
AW30-03BCE-8
2300-AW30-03BCE-8
控制器 - 机械安全
--
大陆
立即发货

FILTER REGULATOR, MODULAR
1最小包装量--
AW30-03BCE-8详情
SMC Corporation AW30-03BCE-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP1-62Y02T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
2NC
知识产权评级
IP66
AW30-03BCE-8拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。