SMC Corporation AW30-F03EH-B
- 收藏
- 对比
AW30-F03EH-B
2300-AW30-F03EH-B
无类别的
--
大陆
立即发货

Filter/Regulator, 3/8G, gauge, set nut for panel mt, urban white, 125PSI / SMC Corporation AW30-F03EH-B
1最小包装量--
AW30-F03EH-B详情
SMC Corporation AW30-F03EH-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
AW30-F03EH-B拓展信息







哦! 它是空的。