SMC Corporation AW40-03DG-A
- 收藏
- 对比
AW40-03DG-A
2300-AW40-03DG-A
控制器 - 机械安全
CSON
大陆
立即发货

Filter Regulator, 3/8PT, airline, modular / SMC Corporation AW40-03DG-A
1最小包装量--
AW40-03DG-A详情
SMC Corporation AW40-03DG-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
RoHS
Compliant
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AW40-03DG-A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。