SMC Corporation AW40-06D
- 收藏
- 对比
AW40-06D
2300-AW40-06D
无类别的
--
大陆
立即发货

FILTER/REGULATOR, RC3/4 AW-D SERIES / SMC Corporation AW40-06-D
1最小包装量--
AW40-06D详情
SMC Corporation AW40-06D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Connectable conductor cross section solid-core
0.08 - 2.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Rated current In
24
Rated surge voltage
4
Type of fastening
Solder
高度
18.2
AW40-06D拓展信息







哦! 它是空的。