SMC Corporation AW40-F04BDG-B
- 收藏
- 对比
AW40-F04BDG-B
2300-AW40-F04BDG-B
气动,液压
--
大陆
立即发货

FILTER/REGULATOR, MODULAR, G1/2, AW-B SERIES / SMC Corporation AW40-F04BDG-B
1最小包装量--
AW40-F04BDG-B详情
SMC Corporation AW40-F04BDG-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
4#8(Twinax)
Service Rating
N
Insert Arrangement
G75
Contact Materials
Copper Alloy
Maximum Operating Pressure
10 bar
Manufacturer Series
AW40
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
AW40-F04BDG-B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。