SMC Corporation AW40K-N04E-Z-B
- 收藏
- 对比
AW40K-N04E-Z-B
2300-AW40K-N04E-Z-B
无类别的
--
大陆
立即发货

Filter/Regulator, backflow funct, 1/2NPT port, gauge, PSI / SMC Corporation AW40K-N04E-Z-B
1最小包装量--
添加到询价列表
AW40K-N04E-Z-B详情
SMC Corporation AW40K-N04E-Z-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
AW40K-N04E-Z-B拓展信息







哦! 它是空的。