SMC Corporation AW60-F10BG-2
- 收藏
- 对比
AW60-F10BG-2
2300-AW60-F10BG-2
控制器 - 机械安全
CSON
大陆
立即发货

FILTER REGULATOR, MODULAR
1最小包装量--
AW60-F10BG-2详情
SMC Corporation AW60-F10BG-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Rad Hardened
无
Operating Temp Range
-20C to 70C
Product Depth (mm)
5(mm)
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AW60-F10BG-2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。