SMC Corporation AWD40-03D-2
- 收藏
- 对比
AWD40-03D-2
2300-AWD40-03D-2
无类别的
--
大陆
立即发货

MICRO MIST SEPARATOR/REGULATOR, RC3/8, AWD SERIES / SMC Corporation AWD40-03D-2
1最小包装量--
AWD40-03D-2详情
SMC Corporation AWD40-03D-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Connectable conductor cross section multi-wired
1 - 25
Connectable conductor cross section solid-core
1 - 25
Degree of protection (IP)
IP20
Overvoltage category
3
Pollution degree
2
Voltage type
AC
频率
50 Hz
AWD40-03D-2拓展信息







哦! 它是空的。