SMC Corporation AXT333-22-2
- 收藏
- 对比
AXT333-22-2详情
SMC Corporation AXT333-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Radio standard Bluetooth
无
Number of digital outputs
3
Type of fastening
With screws
Degree of protection (IP)
IP65
Radio standard Wi-Fi 802.11
无
Number of digital inputs
3
深度
44.5
高度
25.4
宽度
44.5
AXT333-22-2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。