SMC Corporation AXT502-22-2
- 收藏
- 对比
AXT502-22-2
2300-AXT502-22-2
控制器 - 机械安全
CSON
大陆
立即发货

ADPT PLATE, MFLD, BLK ISO 1, VS7 SERIES / SMC Corporation AXT502-22-2
1最小包装量--
AXT502-22-2详情
SMC Corporation AXT502-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
RoHS
Non-Compliant
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
AXT502-22-2拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。