SMC Corporation AXT502-34-3
- 收藏
- 对比
AXT502-34-3
2300-AXT502-34-3
控制器 - 机械安全
--
大陆
立即发货

TIE ROD 3-STA, VS7 SERIES / SMC Corporation AXT502-34-3
1最小包装量--
AXT502-34-3详情
SMC Corporation AXT502-34-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
22#22D
Service Rating
M
Insert Arrangement
C35
Contact Materials
Copper Alloy
RoHS
Non-Compliant
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
Nickel-PTFE (Durmalon)
AXT502-34-3拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。