SMC Corporation AXTC25-60-X13
- 收藏
- 对比
AXTC25-60-X13
2300-AXTC25-60-X13
控制器 - 机械安全
CSON
大陆
立即发货

CYL, METAL, LOW FRICTION
1最小包装量--
AXTC25-60-X13详情
SMC Corporation AXTC25-60-X13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Manufacturer Part Number
C25DNA325L-GL
Manufacturer
Cutler Hammer, Div of Eaton Co
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
RoHS
Non-Compliant
Usage Level
Commercial grade
筛选水平
Commercial
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
AXTC25-60-X13拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。