SMC Corporation BM2-020
- 收藏
- 对比
BM2-020
2300-BM2-020
配件
--
大陆
立即发货

BM2 Series Bracket, For Use With Double-acting cylinder / SMC Corporation BM2-020
1最小包装量--
BM2-020详情
SMC Corporation BM2-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CSA, IEC, UL
For Use With
Double-acting cylinder
Manufacturer
ABB
Manufacturer Part Number
G1MP4-42C20L1
Manufacturer Series
BM2
Operation
Maintained
配件类型
Bracket
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
BM2-020拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。