SMC Corporation C2SFF-6CJ
- 收藏
- 对比
C2SFF-6CJ详情
SMC Corporation C2SFF-6CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
100 - 150
Nominal voltage
220 - 240
Protection class
II
Material housing
Steel
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
200
长度
1200
C2SFF-6CJ拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。