SMC Corporation C85F8-25T
- 收藏
- 对比
C85F8-25T
2300-C85F8-25T
无类别的
--
大陆
立即发货

CYLINDER, ISO, AIR, C85 SERIES / SMC Corporation C85F8-25T
1最小包装量--
C85F8-25T详情
SMC Corporation C85F8-25T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2500 - 5000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
400 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Number of auxiliary contacts as normally closed contact
1
C85F8-25T拓展信息







哦! 它是空的。