SMC Corporation C85N12-25
- 收藏
- 对比
C85N12-25
2300-C85N12-25
气动,液压
--
大陆
立即发货

Interchangeable Cylinder, 12 x 25mm Stroke, Double Acting Single Rod, C85 Series / SMC Corporation C85N12-25
1最小包装量--
C85N12-25详情
SMC Corporation C85N12-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
175 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1000 - 2000
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Series
C85
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
C85N12-25拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。