SMC Corporation C95SDB40-100
- 收藏
- 对比
C95SDB40-100
2300-C95SDB40-100
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, ISO, AUTO-S *LQA
1最小包装量--
C95SDB40-100详情
SMC Corporation C95SDB40-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
无
Number of indicator lights
1
Type of lens
High
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Voltage type
AC
Rated operating voltage Ue
100 - 120
Construction type lens
Round
Type of electric connection
Screw connection
Colour lens
Yellow
RoHS
Non-Compliant
C95SDB40-100拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。