SMC Corporation C95SDF50-5-XG
- 收藏
- 对比
C95SDF50-5-XG
2300-C95SDF50-5-XG
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, ISO, AUTO-SW
1最小包装量--
C95SDF50-5-XG详情
SMC Corporation C95SDF50-5-XG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
400 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1600 - 9600
Type of electrical connection of main circuit
Rail connection
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Part # Aliases
270-1.82M-RC
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
包装
Bulk
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
C95SDF50-5-XG拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。