SMC Corporation C96SDB100-0700-DKO10884
- 收藏
- 对比
C96SDB100-0700-DKO10884
2300-C96SDB100-0700-DKO10884
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, ISO, AUTO-SW
1最小包装量--
C96SDB100-0700-DKO10884详情
SMC Corporation C96SDB100-0700-DKO10884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.14 - 1
Rated surge voltage
1.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
With wire protection
有
Pollution degree
3
Connectable conductor cross section multi-wired
0.14 - 1
Contact insert without contacts
无
Material contact
Brass
Material of contact surface
Gold
Diameter plug-in contact
1
Material connector insert
Thermoplastic
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Rated current In
7
Ambient temperature
-25 - 125
Type of electric connection
焊接连接
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
With protective conductor
无
C96SDB100-0700-DKO10884拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。