SMC Corporation C96SDB80-320C
- 收藏
- 对比
C96SDB80-320C
2300-C96SDB80-320C
无类别的
--
大陆
立即发货

CYLINDER, TIE ROD, AIR, C96 SERIES / SMC Corporation C96SDB80-320C
1最小包装量--
添加到询价列表
C96SDB80-320C详情
SMC Corporation C96SDB80-320C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
C96SDB80-320C拓展信息







哦! 它是空的。