SMC Corporation C96SDF80-50W
- 收藏
- 对比
C96SDF80-50W详情
SMC Corporation C96SDF80-50W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CCG-EVK-D0
Manufacturer
TDK-Lambda
Brand
TDK-Lambda
Tool Is For Evaluation Of
CCG15, CCG30, i3A Series
RoHS
Details
系列
CCG
类型
电源
子类别
开发工具
输出电压
3.3 V to 30 V
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
9 V to 76 V
产品类别
Power Management IC Development Tools
C96SDF80-50W拓展信息








哦! 它是空的。