SMC Corporation CA2-B10
- 收藏
- 对比
CA2-B10
2300-CA2-B10
配件
--
大陆
立即发货

Double Clevis Pivot Mounting Bracket, Cast Iron, CA2 Series / SMC Corporation CA2-B10
1最小包装量--
CA2-B10详情
SMC Corporation CA2-B10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Contact Materials
Brass, Beryllium Copper
Voltage, Rating
60VDC
RoHS
Non-Compliant
性别
Plug
额定电流
12A
CA2-B10拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。