SMC Corporation CA2B40TN-915-X142US
- 收藏
- 对比
CA2B40TN-915-X142US
2300-CA2B40TN-915-X142US
无类别的
--
大陆
立即发货

CYL, TIE ROD, CA2
1最小包装量--
CA2B40TN-915-X142US详情
SMC Corporation CA2B40TN-915-X142US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Proximity Sensor Type
REED
Proximity Sensor Sensing Distance Range
15 to 50(mm)
Rad Hardened
无
Operating Supply Voltage (Max)
100(V)
Operating Temp Range
-40C to 130C
Package Type
SMD
Operating Temperature Classification
汽车
Proximity Sensor Sensing Distance
15(mm)
RoHS
Non-Compliant
包装
卷带
引脚数量
2
达到SVHC
Unknown
CA2B40TN-915-X142US拓展信息







哦! 它是空的。