SMC Corporation CA2B80TF-600
- 收藏
- 对比
CA2B80TF-600详情
SMC Corporation CA2B80TF-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC/DC
Suitable for safety functions
无
Rail mounting possible
有
SIL according to IEC 61508
None
Degree of protection (IP)
IP20
Type of electric connection
弹簧夹连接
Modular version
无
RoHS
Non-Compliant
深度
90
高度
90
宽度
55
CA2B80TF-600拓展信息








哦! 它是空的。