SMC Corporation CA2GG
- 收藏
- 对比
CA2GG
2300-CA2GG
无类别的
--
大陆
立即发货

CA2GG datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CA2GG详情
SMC Corporation CA2GG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CA2GG拓展信息







哦! 它是空的。