SMC Corporation CA2L80TN-1300-XC3DA
- 收藏
- 对比
CA2L80TN-1300-XC3DA
2300-CA2L80TN-1300-XC3DA
无类别的
--
大陆
立即发货

CYL, TIE ROD/SPL PORT POSITION
1最小包装量--
CA2L80TN-1300-XC3DA详情
SMC Corporation CA2L80TN-1300-XC3DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
CA2L80TN-1300-XC3DA拓展信息







哦! 它是空的。