SMC Corporation CCM0013
- 收藏
- 对比
CCM0013
2300-CCM0013
无类别的
--
大陆
立即发货

CCM0013 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CCM0013详情
SMC Corporation CCM0013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
400
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
400
宽度
1300
高度
2050
CCM0013拓展信息







哦! 它是空的。