SMC Corporation CD5654CB
- 收藏
- 对比
CD5654CB
2300-CD5654CB
无类别的
--
大陆
立即发货

CD5654CB datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CD5654CB详情
SMC Corporation CD5654CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP54
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
CD5654CB拓展信息







哦! 它是空的。