SMC Corporation CD8507
- 收藏
- 对比
CD8507
2300-CD8507
无类别的
--
大陆
立即发货

CD8507 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CD8507详情
SMC Corporation CD8507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M40 x 1.5
Revolving thread
无
Thread length
15
Degree of protection (IP)
IP54
Construction type
External thread
One-piece
无
Approved in combination with protective conduit UR
无
Nominal diameter
45
Material screw gland
Polypropylene (PP)
Model
Straight
CD8507拓展信息







哦! 它是空的。