SMC Corporation CD85C55A
- 收藏
- 对比
CD85C55A
2300-CD85C55A
无类别的
--
大陆
立即发货

CD85C55A datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CD85C55A详情
SMC Corporation CD85C55A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Key
CD85C55A拓展信息







哦! 它是空的。