SMC Corporation CD85F12-10-B
- 收藏
- 对比
CD85F12-10-B
2300-CD85F12-10-B
无类别的
--
大陆
立即发货

CYLINDER, ISO, DBL ACTING, C85 SERIES / SMC Corporation CD85F12-10-B
1最小包装量--
添加到询价列表
CD85F12-10-B详情
SMC Corporation CD85F12-10-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
CD85F12-10-B拓展信息







哦! 它是空的。