SMC Corporation CD85F16-25-A
- 收藏
- 对比
CD85F16-25-A
2300-CD85F16-25-A
无类别的
--
大陆
立即发货

CYL, ISO, DBL ACT, SW CAPABLE
1最小包装量--
CD85F16-25-A详情
SMC Corporation CD85F16-25-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
11
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 11
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
32
Wrench width
43
Material quality
Polycarbonate (PC)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CD85F16-25-A拓展信息







哦! 它是空的。