SMC Corporation CD85N25-200C-A
- 收藏
- 对比
CD85N25-200C-A
2300-CD85N25-200C-A
气动,液压
--
大陆
立即发货

Double Acting Single Rod Cylinder, Air Cushion, ISO 6432, 25x200mm, CD85 Series / SMC Corporation CD85N25-200C-A
1最小包装量--
CD85N25-200C-A详情
SMC Corporation CD85N25-200C-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc
Cable Entry Angle
Side
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
Boardlocks
Toggle Locking
RoHS
Details
Housing / Hood Size
24B
Manufacturer Series
CD85
系列
93601
子类别
电源连接器
房屋颜色
Black
螺纹尺寸
M40x2
产品类别
重型电源连接器
产品
Housings
安装角
直角
产品类别
重型电源连接器
知识产权评级
IP69K
CD85N25-200C-A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。