SMC Corporation CDA2B80TN-465-A54S
- 收藏
- 对比
CDA2B80TN-465-A54S
2300-CDA2B80TN-465-A54S
无类别的
--
大陆
立即发货

CYL, TIE ROD, NON LUBE, AUTO-SW
1最小包装量--
CDA2B80TN-465-A54S详情
SMC Corporation CDA2B80TN-465-A54S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of frames per second
52 fps
Brand
欧姆龙自动化与安全
Display Resolution - Pixels
752 x 480
Manufacturer
Omron
Part # Aliases
F420F050M03MSRV
Video Format Supported
Monochrome
Interface Type
RS-232, USB
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 45 C
子类别
Cameras & Accessories
工作电源电压
5 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
CDA2B80TN-465-A54S拓展信息







哦! 它是空的。