CDA2D40-75-B53
CDA2D40-75-B53

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

SMC Corporation CDA2D40-75-B53

  • 收藏
  • 对比

型号

CDA2D40-75-B53

utmel 编号

2300-CDA2D40-75-B53

商品类别

控制器 - 机械安全

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

CYL, TIE ROD, NON LUBE, AUTO-SW

起订量

1最小包装量--

添加到询价列表
CDA2D40-75-B53
CDA2D40-75-B53 SMC Corporation CYL, TIE ROD, NON LUBE, AUTO-SW

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CDA2D40-75-B53详情

SMC Corporation CDA2D40-75-B53重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 质量

    390

  • Conductor category

    Class 1 = solid

  • Material outer sheath

    Polyolefin

  • Nominal voltage U

    1

  • Low smoke according to IEC 61034-2

  • Min. permitted bending radius, stationary application/permanent installation

    104

  • Low smoke (according to EN 61034-2)

  • Nominal voltage U0

    0.6

  • Nominal cross section conductor

    6

  • Core identification

    Colour

  • Specification material outer sheath

    Other

  • Outer diameter approx.

    13

  • Permitted cable outer temperature during assembling/handling

    0 - 60

  • Colour outer sheath

    Grey

  • Conductor surface

    Bare

  • Material core insulation

    Polyolefin

  • Circuit integrity

    None

  • With protective conductor

  • Permitted cable outer temperature after assembling without vibration

    -20 - 80

  • Flame retardant

    According to IEC/EN 60332-3-24

  • RoHS

    Non-Compliant

  • 防紫外线

0个相似型号

CDA2D40-75-B53拓展信息

SYJA324-X5
SYJA324-X5

SMC Corporation

MSQB70AX-M9PL-X37
MSQB70AX-M9PL-X37

SMC Corporation

EX500-IE1-X1
EX500-IE1-X1

SMC Corporation

C85N25-115-XC6A
C85N25-115-XC6A

SMC Corporation

K50-P1.0-N02MS-MS
K50-P1.0-N02MS-MS

SMC Corporation

KZA63N-C-N02MS-L
KZA63N-C-N02MS-L

SMC Corporation

K40-BP0.2-01MS
K40-BP0.2-01MS

SMC Corporation

VVQ1000-80A-1F
VVQ1000-80A-1F

SMC Corporation

K27A-P1.0-N01M
K27A-P1.0-N01M

SMC Corporation

K40-BP0.7-01MS-C
K40-BP0.7-01MS-C

SMC Corporation

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z