SMC Corporation CDA2D40TN-150-Z73L
- 收藏
- 对比
CDA2D40TN-150-Z73L
2300-CDA2D40TN-150-Z73L
无类别的
--
大陆
立即发货

CYL, TIE ROD, NON LUBE, AUTO-SW
1最小包装量--
CDA2D40TN-150-Z73L详情
SMC Corporation CDA2D40TN-150-Z73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 6
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CDA2D40TN-150-Z73L拓展信息







哦! 它是空的。