SMC Corporation CDA2D50-25 25-XC11
- 收藏
- 对比
CDA2D50-25 25-XC11
2300-CDA2D50-25 25-XC11
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, DUAL STK
1最小包装量--
CDA2D50-25 25-XC11详情
SMC Corporation CDA2D50-25 25-XC11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
无
深度
11
宽度
152
高度
81
CDA2D50-25 25-XC11拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。