SMC Corporation CDA2D50TN-200-A33C
- 收藏
- 对比
CDA2D50TN-200-A33C
2300-CDA2D50TN-200-A33C
无类别的
--
大陆
立即发货

CYL, TIE ROD, NON LUBE, AUTO-SW
1最小包装量--
添加到询价列表
CDA2D50TN-200-A33C详情
SMC Corporation CDA2D50TN-200-A33C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CDA2D50TN-200-A33C拓展信息







哦! 它是空的。