SMC Corporation CDA2D80TN-150-A53Z
- 收藏
- 对比
CDA2D80TN-150-A53Z
2300-CDA2D80TN-150-A53Z
无类别的
--
大陆
立即发货

CYL, TIE ROD, NON LUBE, AUTO-SW
1最小包装量--
CDA2D80TN-150-A53Z详情
SMC Corporation CDA2D80TN-150-A53Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
None
Colour outer sheath
Orange
Outer diameter approx.
28
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
50 - 60
长度
20
CDA2D80TN-150-A53Z拓展信息







哦! 它是空的。