SMC Corporation CDA2F40-255
- 收藏
- 对比
CDA2F40-255
2300-CDA2F40-255
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, NON LUBE, AUTO-SW
1最小包装量--
CDA2F40-255详情
SMC Corporation CDA2F40-255重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
9
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP68
Material of contact surface
Other
CDA2F40-255拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。