SMC Corporation CDA2F63-700-A54L
- 收藏
- 对比
CDA2F63-700-A54L
2300-CDA2F63-700-A54L
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, CA2
1最小包装量--
CDA2F63-700-A54L详情
SMC Corporation CDA2F63-700-A54L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDA2F63-700-A54L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。