SMC Corporation CDA2T50-205-K39CS-XC3DB
- 收藏
- 对比
CDA2T50-205-K39CS-XC3DB
2300-CDA2T50-205-K39CS-XC3DB
无类别的
--
大陆
立即发货

CYL, TIE ROD/SPL PORT POSITION
1最小包装量--
CDA2T50-205-K39CS-XC3DB详情
SMC Corporation CDA2T50-205-K39CS-XC3DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
39
Nominal voltage U0
0.6
Nominal cross section conductor
25
Halogen free according to IEC 60754-2
无
Outer diameter approx.
13
Permitted cable outer temperature during assembling/handling
-35 - 80
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-50 - 80
Flame retardant
According to IEC/EN 60332-3-24
CDA2T50-205-K39CS-XC3DB拓展信息







哦! 它是空的。