SMC Corporation CDBM2L25-1256-RN
- 收藏
- 对比
CDBM2L25-1256-RN
2300-CDBM2L25-1256-RN
控制器 - 机械安全
--
大陆
立即发货

CYL, ROUND BODY, END LOCK, A-SW
1最小包装量--
CDBM2L25-1256-RN详情
SMC Corporation CDBM2L25-1256-RN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Degree of protection (IP), front side
IP00
Rated permanent current Iu
80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
HMIR
子类别
Memory & Data Storage
产品类别
Hard Disk Drives - HDD
产品类别
Hard Disk Drives - HDD
CDBM2L25-1256-RN拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。