SMC Corporation CDBXWL20-100-A73HL
- 收藏
- 对比
CDBXWL20-100-A73HL
2300-CDBXWL20-100-A73HL
无类别的
--
大陆
立即发货

CYL, SLIDE BALL/B HOUSING MT
1最小包装量--
CDBXWL20-100-A73HL详情
SMC Corporation CDBXWL20-100-A73HL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
CDBXWL20-100-A73HL拓展信息







哦! 它是空的。