SMC Corporation CDG1BA20-100-A90
- 收藏
- 对比
CDG1BA20-100-A90
2300-CDG1BA20-100-A90
控制器 - 机械安全
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1BA20-100-A90详情
SMC Corporation CDG1BA20-100-A90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.000705 oz
Case Code - mm
3216
Case Code - in
1206
Mounting Styles
PCB 安装
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDG1BA20-100-A90拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。