SMC Corporation CDG1BA25-363-XC37
- 收藏
- 对比
CDG1BA25-363-XC37
2300-CDG1BA25-363-XC37
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, HIGH SPEED
1最小包装量--
CDG1BA25-363-XC37详情
SMC Corporation CDG1BA25-363-XC37重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
CDG1BA25-363-XC37拓展信息







哦! 它是空的。