SMC Corporation CDG1BA25-380-H7A2L
- 收藏
- 对比
CDG1BA25-380-H7A2L
2300-CDG1BA25-380-H7A2L
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1BA25-380-H7A2L详情
SMC Corporation CDG1BA25-380-H7A2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
15 - 26
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
40
Wrench width
48
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CDG1BA25-380-H7A2L拓展信息







哦! 它是空的。