SMC Corporation CDG1BA32-90-C73L
- 收藏
- 对比
CDG1BA32-90-C73L
2300-CDG1BA32-90-C73L
控制器 - 机械安全
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1BA32-90-C73L详情
SMC Corporation CDG1BA32-90-C73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S20TN126D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Mounting Styles
PCB 安装
系列
AS85049
包装
Reel
类型
Pre-Shield Adapter
子类别
Circular Connectors
技术
厚膜
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
特征
-
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CDG1BA32-90-C73L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。