SMC Corporation CDG1BN25-100-C73L
- 收藏
- 对比
CDG1BN25-100-C73L
2300-CDG1BN25-100-C73L
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1BN25-100-C73L详情
SMC Corporation CDG1BN25-100-C73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Square
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Other
With front ring
有
CDG1BN25-100-C73L拓展信息







哦! 它是空的。