SMC Corporation CDG1FA50-450-M9BL
- 收藏
- 对比
CDG1FA50-450-M9BL
2300-CDG1FA50-450-M9BL
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1FA50-450-M9BL详情
SMC Corporation CDG1FA50-450-M9BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
CDG1FA50-450-M9BL拓展信息







哦! 它是空的。